Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55237R00FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 237ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 237ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55237R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55237R00FKR6
Vishay/DaleMetal Film Resistors - CMF55237R00FKR6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 237ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 237ohms 1%

Supplier's Site
Through Hole Resistors - CMF55237R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237R00FKR6-ND
Through Hole Resistors CMF55237R00FKR6-ND
237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,237Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,237Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1481
Resistor,metal Film,237Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1481
Resistor,Metal Film,237Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,237Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237R00FKR6 CMF55237R00FKR6-ND 41C1481
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,237Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers