Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 1% AXIAL CMF5522K600FEEB

Description
RES 22.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 1% AXIAL - CMF5522K600FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 1% AXIAL
CMF5522K600FEEB
RES 22.6K OHM 1/2W 1% AXIAL CMF5522K600FEEB
RES 22.6Kohm 1/2W 1% AXIAL

RES 22.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600FEEB-ND
Through Hole Resistors CMF5522K600FEEB-ND
22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5522K600FEEB CMF5522K600FEEB-ND
Product Name RES 22.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers