Vishay Intertechnology, Inc. Through Hole Resistors CMF55237R00BHEA

Description
237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55237R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237R00BHEA-ND
Through Hole Resistors CMF55237R00BHEA-ND
237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 237 OHM 1/2W 0.1% AXIAL - CMF55237R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/2W 0.1% AXIAL
CMF55237R00BHEA
RES 237 OHM 1/2W 0.1% AXIAL CMF55237R00BHEA
RES 237ohm 1/2W 0.1% AXIAL

RES 237ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 237 .1% T-2 Ea E3 Vishay - 68P4496 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 237 .1% T-2 Ea E3 Vishay
68P4496
Cmf-55 237 .1% T-2 Ea E3 Vishay 68P4496
CMF-55 237 .1% T-2 EA e3

CMF-55 237 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237R00BHEA-ND CMF55237R00BHEA 68P4496
Product Name Through Hole Resistors RES 237 OHM 1/2W 0.1% AXIAL Cmf-55 237 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers