Vishay Precision Group Metal Film Resistors - CMF5522R100FKR839

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5522R100FKR839 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522R100FKR839
Metal Film Resistors - CMF5522R100FKR839
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 22.1 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1214 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22.1 Ohm, +/1 Percent, 100 Ppm Vishay
41C1214
Cmf55, 22.1 Ohm, +/1 Percent, 100 Ppm Vishay 41C1214
CMF55, 22.1 Ohm, +/- 1 Percent, 100 ppm

CMF55, 22.1 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5522R100FKR839 41C1214
Product Name Metal Film Resistors - Cmf55, 22.1 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details