Vishay Intertechnology, Inc. RES 22.1 OHM 1/2W 1% AXIAL CMF5522R100FKEK39

Description
RES 22.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/2W 1% AXIAL - CMF5522R100FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/2W 1% AXIAL
CMF5522R100FKEK39
RES 22.1 OHM 1/2W 1% AXIAL CMF5522R100FKEK39
RES 22.1ohm 1/2W 1% AXIAL

RES 22.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R100FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R100FKEK39-ND
Through Hole Resistors CMF5522R100FKEK39-ND
22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 22.1 1% T-1 Ek E3 Vishay - 68P4221 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 22.1 1% T-1 Ek E3 Vishay
68P4221
Cmf-55-39 22.1 1% T-1 Ek E3 Vishay 68P4221
CMF-55-39 22.1 1% T-1 EK e3

CMF-55-39 22.1 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R100FKEK39 CMF5522R100FKEK39-ND 68P4221
Product Name RES 22.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 22.1 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details