Vishay Intertechnology, Inc. Through Hole Resistors CMF5522R100BHBF

Description
22.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522R100BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R100BHBF-ND
Through Hole Resistors CMF5522R100BHBF-ND
22.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5522R100BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522R100BHBF
Metal Film Resistors - CMF5522R100BHBF
Metal Film Resistors - Through Hole CMF-55 22.1 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 22.1 .1% T-2 B14

Supplier's Site
Cmf-55 22.1 .1% T-2 B14 Vishay - 68P4209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.1 .1% T-2 B14 Vishay
68P4209
Cmf-55 22.1 .1% T-2 B14 Vishay 68P4209
CMF-55 22.1 .1% T-2 B14

CMF-55 22.1 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R100BHBF-ND CMF5522R100BHBF 68P4209
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 22.1 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details