Vishay Intertechnology, Inc. RES 23.094K OHM 1/2W 0.1% AXIAL CMF5523K094BHEK

Description
RES 23.094Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 23.094Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.094K OHM 1/2W 0.1% AXIAL - CMF5523K094BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.094K OHM 1/2W 0.1% AXIAL
CMF5523K094BHEK
RES 23.094K OHM 1/2W 0.1% AXIAL CMF5523K094BHEK
RES 23.094Kohm 1/2W 0.1% AXIAL

RES 23.094Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K094BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K094BHEK-ND
Through Hole Resistors CMF5523K094BHEK-ND
23.094 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.094 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 23.094K .1% T-2 Ek E3 Vishay - 68P4365 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.094K .1% T-2 Ek E3 Vishay
68P4365
Cmf-55 23.094K .1% T-2 Ek E3 Vishay 68P4365
CMF-55 23.094K .1% T-2 EK e3

CMF-55 23.094K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K094BHEK CMF5523K094BHEK-ND 68P4365
Product Name RES 23.094K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 23.094K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23094 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers