Vishay Intertechnology, Inc. Through Hole Resistors CMF55234K00BEEB

Description
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55234K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55234K00BEEB-ND
Through Hole Resistors CMF55234K00BEEB-ND
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 234K OHM 1/2W 0.1% AXIAL - CMF55234K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 234K OHM 1/2W 0.1% AXIAL
CMF55234K00BEEB
RES 234K OHM 1/2W 0.1% AXIAL CMF55234K00BEEB
RES 234Kohm 1/2W 0.1% AXIAL

RES 234Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 234K .1% T-9 Eb E3 Vishay - 68P4469 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 234K .1% T-9 Eb E3 Vishay
68P4469
Cmf-55 234K .1% T-9 Eb E3 Vishay 68P4469
CMF-55 234K .1% T-9 EB e3

CMF-55 234K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55234K00BEEB-ND CMF55234K00BEEB 68P4469
Product Name Through Hole Resistors RES 234K OHM 1/2W 0.1% AXIAL Cmf-55 234K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details