Vishay Intertechnology, Inc. RES 237K OHM 1% 50PPM 1/2W CMF55237K00FHEB

Description
RES 237Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 237Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1% 50PPM 1/2W - CMF55237K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1% 50PPM 1/2W
CMF55237K00FHEB
RES 237K OHM 1% 50PPM 1/2W CMF55237K00FHEB
RES 237Kohm 1% 50PPM 1/2W

RES 237Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF237KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF237KHFCT-ND
Through Hole Resistors CMF237KHFCT-ND
237 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF237KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF237KHFTR-ND
Through Hole Resistors CMF237KHFTR-ND
237 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 237K 1% T-2 Eb E3 Vishay - 68P4482 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 237K 1% T-2 Eb E3 Vishay
68P4482
Cmf-55 237K 1% T-2 Eb E3 Vishay 68P4482
CMF-55 237K 1% T-2 EB e3

CMF-55 237K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237K00FHEB CMF237KHFCT-ND 68P4482
Product Name RES 237K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 237K 1% T-2 Eb E3 Vishay
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers