Vishay Intertechnology, Inc. RES 23.2K OHM 1/2W 1% AXIAL CMF5523K200FHEK

Description
RES 23.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/2W 1% AXIAL - CMF5523K200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W 1% AXIAL
CMF5523K200FHEK
RES 23.2K OHM 1/2W 1% AXIAL CMF5523K200FHEK
RES 23.2Kohm 1/2W 1% AXIAL

RES 23.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K200FHEK-ND
Through Hole Resistors CMF5523K200FHEK-ND
23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 23.2K 1% T-2 Ek E3 Vishay - 68P4380 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.2K 1% T-2 Ek E3 Vishay
68P4380
Cmf-55 23.2K 1% T-2 Ek E3 Vishay 68P4380
CMF-55 23.2K 1% T-2 EK e3

CMF-55 23.2K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K200FHEK CMF5523K200FHEK-ND 68P4380
Product Name RES 23.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 23.2K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details