Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K200BHEA

Description
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K200BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K200BHEA-ND
Through Hole Resistors CMF5523K200BHEA-ND
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.2K OHM 1/2W 0.1% AXIAL - CMF5523K200BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W 0.1% AXIAL
CMF5523K200BHEA
RES 23.2K OHM 1/2W 0.1% AXIAL CMF5523K200BHEA
RES 23.2Kohm 1/2W 0.1% AXIAL

RES 23.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 23.2K .1% T-2 Ea E3 Vishay - 68P4373 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.2K .1% T-2 Ea E3 Vishay
68P4373
Cmf-55 23.2K .1% T-2 Ea E3 Vishay 68P4373
CMF-55 23.2K .1% T-2 EA e3

CMF-55 23.2K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K200BHEA-ND CMF5523K200BHEA 68P4373
Product Name Through Hole Resistors RES 23.2K OHM 1/2W 0.1% AXIAL Cmf-55 23.2K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers