Vishay Intertechnology, Inc. Metal Film Resistors - CMF5523K200BEEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5523K200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5523K200BEEB
Metal Film Resistors - CMF5523K200BEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5523K200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K200BEEB-ND
Through Hole Resistors CMF5523K200BEEB-ND
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 23.2K .1% T-9 Eb E3 Vishay - 68P4370 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.2K .1% T-9 Eb E3 Vishay
68P4370
Cmf-55 23.2K .1% T-9 Eb E3 Vishay 68P4370
CMF-55 23.2K .1% T-9 EB e3

CMF-55 23.2K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K200BEEB CMF5523K200BEEB-ND 68P4370
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 23.2K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details