Vishay Intertechnology, Inc. RES 22.9 OHM 1/2W 0.1% AXIAL CMF5522R900BHBF

Description
RES 22.9ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.9ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9 OHM 1/2W 0.1% AXIAL - CMF5522R900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9 OHM 1/2W 0.1% AXIAL
CMF5522R900BHBF
RES 22.9 OHM 1/2W 0.1% AXIAL CMF5522R900BHBF
RES 22.9ohm 1/2W 0.1% AXIAL

RES 22.9ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R900BHBF-ND
Through Hole Resistors CMF5522R900BHBF-ND
22.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.9Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0702 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.9Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0702
Resistor,metal Film,22.9Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0702
Resistor,Metal Film,22.9Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.9Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R900BHBF CMF5522R900BHBF-ND 96B0702
Product Name RES 22.9 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,22.9Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.9 ohms 22.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details