Vishay Intertechnology, Inc. RES 237 OHM 1/2W 0.1% AXIAL CMF55237R00BHRE

Description
RES 237ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/2W 0.1% AXIAL - CMF55237R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/2W 0.1% AXIAL
CMF55237R00BHRE
RES 237 OHM 1/2W 0.1% AXIAL CMF55237R00BHRE
RES 237ohm 1/2W 0.1% AXIAL

RES 237ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237R00BHRE-ND
Through Hole Resistors CMF55237R00BHRE-ND
237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 237 .1% T-2 R36 Vishay - 68P4499 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 237 .1% T-2 R36 Vishay
68P4499
Cmf-55 237 .1% T-2 R36 Vishay 68P4499
CMF-55 237 .1% T-2 R36

CMF-55 237 .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237R00BHRE CMF55237R00BHRE-ND 68P4499
Product Name RES 237 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 237 .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details