Vishay Intertechnology, Inc. RES 22.1 OHM 1/2W 1% AXIAL CMF5522R100FKBF39

Description
RES 22.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/2W 1% AXIAL - CMF5522R100FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/2W 1% AXIAL
CMF5522R100FKBF39
RES 22.1 OHM 1/2W 1% AXIAL CMF5522R100FKBF39
RES 22.1ohm 1/2W 1% AXIAL

RES 22.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R100FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R100FKBF39-ND
Through Hole Resistors CMF5522R100FKBF39-ND
22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1208
Resistor,metal Film,22.1Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1208
Resistor,Metal Film,22.1Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22.1Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R100FKBF39 CMF5522R100FKBF39-ND 41C1208
Product Name RES 22.1 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,22.1Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details