Vishay Intertechnology, Inc. RES 22 OHM 1/2W 5% AXIAL CMF5522R000JKEK

Description
RES 22ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 5% AXIAL - CMF5522R000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 5% AXIAL
CMF5522R000JKEK
RES 22 OHM 1/2W 5% AXIAL CMF5522R000JKEK
RES 22ohm 1/2W 5% AXIAL

RES 22ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000JKEK-ND
Through Hole Resistors CMF5522R000JKEK-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22 5% T-1 Ek E3 Vishay - 68P4205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22 5% T-1 Ek E3 Vishay
68P4205
Cmf-55 22 5% T-1 Ek E3 Vishay 68P4205
CMF-55 22 5% T-1 EK e3

CMF-55 22 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R000JKEK CMF5522R000JKEK-ND 68P4205
Product Name RES 22 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 22 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details