Vishay Intertechnology, Inc. RES 23.2K OHM 1/2W 0.5% AXIAL CMF5523K200DHBF

Description
RES 23.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/2W 0.5% AXIAL - CMF5523K200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W 0.5% AXIAL
CMF5523K200DHBF
RES 23.2K OHM 1/2W 0.5% AXIAL CMF5523K200DHBF
RES 23.2Kohm 1/2W 0.5% AXIAL

RES 23.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K200DHBF-ND
Through Hole Resistors CMF5523K200DHBF-ND
23.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5523K200DHBF CMF5523K200DHBF-ND
Product Name RES 23.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers