Vishay Intertechnology, Inc. Through Hole Resistors CMF55230R00FKEB

Description
230 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
230 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55230R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55230R00FKEB-ND
Through Hole Resistors CMF55230R00FKEB-ND
230 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

230 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 230 OHM 1/2W 1% AXIAL - CMF55230R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 230 OHM 1/2W 1% AXIAL
CMF55230R00FKEB
RES 230 OHM 1/2W 1% AXIAL CMF55230R00FKEB
RES 230ohm 1/2W 1% AXIAL

RES 230ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 230 1% T-1 Eb E3 Vishay - 48P6356 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 230 1% T-1 Eb E3 Vishay
48P6356
Cmf-55 230 1% T-1 Eb E3 Vishay 48P6356
CMF-55 230 1% T-1 EB e3

CMF-55 230 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55230R00FKEB-ND CMF55230R00FKEB 48P6356
Product Name Through Hole Resistors RES 230 OHM 1/2W 1% AXIAL Cmf-55 230 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 230 ohms 230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details