Metal Film Resistors - Through Hole 22ohm 5% 100PPM 1/4W
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF5522R000JKEA | CMF5522R000JKEA-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 22 ohms | 22 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.6000 watts |