Vishay Intertechnology, Inc. Through Hole Resistors CMF55238K50FKR6

Description
238.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
238.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55238K50FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55238K50FKR6-ND
Through Hole Resistors CMF55238K50FKR6-ND
238.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

238.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 238.5K OHM 1/2W 1% AXIAL - CMF55238K50FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 238.5K OHM 1/2W 1% AXIAL
CMF55238K50FKR6
RES 238.5K OHM 1/2W 1% AXIAL CMF55238K50FKR6
RES 238.5Kohm 1/2W 1% AXIAL

RES 238.5Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 238.5 Kohm, +/1 Percent, 100 Ppm Vishay - 41C1483 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 238.5 Kohm, +/1 Percent, 100 Ppm Vishay
41C1483
Cmf55, 238.5 Kohm, +/1 Percent, 100 Ppm Vishay 41C1483
CMF55, 238.5 kOhm, +/- 1 Percent, 100 ppm

CMF55, 238.5 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55238K50FKR6-ND CMF55238K50FKR6 41C1483
Product Name Through Hole Resistors RES 238.5K OHM 1/2W 1% AXIAL Cmf55, 238.5 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details