Vishay Intertechnology, Inc. Metal Film Resistors - CMF5523K090BHEK

Description
Metal Film Resistors - Through Hole CMF-55 23.09K .1% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 23.09K .1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5523K090BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5523K090BHEK
Metal Film Resistors - CMF5523K090BHEK
Metal Film Resistors - Through Hole CMF-55 23.09K .1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 23.09K .1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF5523K090BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K090BHEK-ND
Through Hole Resistors CMF5523K090BHEK-ND
23.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 23.09K .1% T-2 Ek E3 Vishay - 68P4364 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.09K .1% T-2 Ek E3 Vishay
68P4364
Cmf-55 23.09K .1% T-2 Ek E3 Vishay 68P4364
CMF-55 23.09K .1% T-2 EK e3

CMF-55 23.09K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K090BHEK CMF5523K090BHEK-ND 68P4364
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 23.09K .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details