Vishay Intertechnology, Inc. RES 237K OHM 1/2W 1% AXIAL CMF55237K00FHRE

Description
RES 237Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/2W 1% AXIAL - CMF55237K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/2W 1% AXIAL
CMF55237K00FHRE
RES 237K OHM 1/2W 1% AXIAL CMF55237K00FHRE
RES 237Kohm 1/2W 1% AXIAL

RES 237Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237K00FHRE-ND
Through Hole Resistors CMF55237K00FHRE-ND
237 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 237K 1% T-2 R36 Vishay - 68P4484 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 237K 1% T-2 R36 Vishay
68P4484
Cmf-55 237K 1% T-2 R36 Vishay 68P4484
CMF-55 237K 1% T-2 R36

CMF-55 237K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237K00FHRE CMF55237K00FHRE-ND 68P4484
Product Name RES 237K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 237K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details