Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K200FKEB

Description
23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K200FKEB-ND
Through Hole Resistors CMF5523K200FKEB-ND
23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.2K OHM 1/2W 1% AXIAL - CMF5523K200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W 1% AXIAL
CMF5523K200FKEB
RES 23.2K OHM 1/2W 1% AXIAL CMF5523K200FKEB
RES 23.2Kohm 1/2W 1% AXIAL

RES 23.2Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 23.2K 1% T-1 Eb E3 Vishay - 48P6347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.2K 1% T-1 Eb E3 Vishay
48P6347
Cmf-55 23.2K 1% T-1 Eb E3 Vishay 48P6347
CMF-55 23.2K 1% T-1 EB e3

CMF-55 23.2K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K200FKEB-ND CMF5523K200FKEB 48P6347
Product Name Through Hole Resistors RES 23.2K OHM 1/2W 1% AXIAL Cmf-55 23.2K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details