Vishay Intertechnology, Inc. Through Hole Resistors CMF5522M000JNEA

Description
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522M000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M000JNEA-ND
Through Hole Resistors CMF5522M000JNEA-ND
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22M OHM 1/2W 5% AXIAL - CMF5522M000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22M OHM 1/2W 5% AXIAL
CMF5522M000JNEA
RES 22M OHM 1/2W 5% AXIAL CMF5522M000JNEA
RES 22Mohm 1/2W 5% AXIAL

RES 22Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 22M 5% T-00 Ea E3 Vishay - 68P4176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22M 5% T-00 Ea E3 Vishay
68P4176
Cmf-55 22M 5% T-00 Ea E3 Vishay 68P4176
CMF-55 22M 5% T-00 EA e3

CMF-55 22M 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M000JNEA-ND CMF5522M000JNEA 68P4176
Product Name Through Hole Resistors RES 22M OHM 1/2W 5% AXIAL Cmf-55 22M 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers