Vishay Intertechnology, Inc. Through Hole Resistors CMF55231R00FKEB

Description
231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55231R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55231R00FKEB-ND
Through Hole Resistors CMF55231R00FKEB-ND
231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 231 OHM 1/2W 1% AXIAL - CMF55231R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 231 OHM 1/2W 1% AXIAL
CMF55231R00FKEB
RES 231 OHM 1/2W 1% AXIAL CMF55231R00FKEB
RES 231ohm 1/2W 1% AXIAL

RES 231ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 231 1% T-1 Eb E3 Vishay - 48P6357 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 231 1% T-1 Eb E3 Vishay
48P6357
Cmf-55 231 1% T-1 Eb E3 Vishay 48P6357
CMF-55 231 1% T-1 EB e3

CMF-55 231 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55231R00FKEB-ND CMF55231R00FKEB 48P6357
Product Name Through Hole Resistors RES 231 OHM 1/2W 1% AXIAL Cmf-55 231 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 231 ohms 231 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details