Vishay Intertechnology, Inc. Metal Film Resistors - CMF5522R100FHBF70

Description
Metal Film Resistors - Through Hole 1/4watt 22.1ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 22.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5522R100FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522R100FHBF70
Metal Film Resistors - CMF5522R100FHBF70
Metal Film Resistors - Through Hole 1/4watt 22.1ohms 1%

Metal Film Resistors - Through Hole 1/4watt 22.1ohms 1%

Supplier's Site
Through Hole Resistors - CMF5522R100FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R100FHBF70-ND
Through Hole Resistors CMF5522R100FHBF70-ND
22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 22.1 1% T-2 B14 Vishay - 68P4212 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 22.1 1% T-2 B14 Vishay
68P4212
Cmf-55-70 22.1 1% T-2 B14 Vishay 68P4212
CMF-55-70 22.1 1% T-2 B14

CMF-55-70 22.1 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R100FHBF70 CMF5522R100FHBF70-ND 68P4212
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 22.1 1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details