Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 1% AXIAL CMF5522K600FKBF

Description
RES 22.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 1% AXIAL - CMF5522K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 1% AXIAL
CMF5522K600FKBF
RES 22.6K OHM 1/2W 1% AXIAL CMF5522K600FKBF
RES 22.6Kohm 1/2W 1% AXIAL

RES 22.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600FKBF-ND
Through Hole Resistors CMF5522K600FKBF-ND
22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.6K 1% T-1 B14 Vishay - 68P4151 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.6K 1% T-1 B14 Vishay
68P4151
Cmf-55 22.6K 1% T-1 B14 Vishay 68P4151
CMF-55 22.6K 1% T-1 B14

CMF-55 22.6K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K600FKBF CMF5522K600FKBF-ND 68P4151
Product Name RES 22.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 22.6K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details