Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K200BEEA

Description
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K200BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K200BEEA-ND
Through Hole Resistors CMF5523K200BEEA-ND
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.2K OHM 1/2W 0.1% AXIAL - CMF5523K200BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W 0.1% AXIAL
CMF5523K200BEEA
RES 23.2K OHM 1/2W 0.1% AXIAL CMF5523K200BEEA
RES 23.2Kohm 1/2W 0.1% AXIAL

RES 23.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 23.2K .1% T-9 Ea E3 Vishay - 68P4368 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.2K .1% T-9 Ea E3 Vishay
68P4368
Cmf-55 23.2K .1% T-9 Ea E3 Vishay 68P4368
CMF-55 23.2K .1% T-9 EA e3

CMF-55 23.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K200BEEA-ND CMF5523K200BEEA 68P4368
Product Name Through Hole Resistors RES 23.2K OHM 1/2W 0.1% AXIAL Cmf-55 23.2K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details