Vishay Precision Group Metal Film Resistors - CMF55232K00FER7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55232K00FER7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55232K00FER7
Metal Film Resistors - CMF55232K00FER7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 232 Kohm, +/1 Percent, 25 Ppm Vishay - 41C1424 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 232 Kohm, +/1 Percent, 25 Ppm Vishay
41C1424
Cmf55, 232 Kohm, +/1 Percent, 25 Ppm Vishay 41C1424
CMF55, 232 kOhm, +/- 1 Percent, 25 ppm

CMF55, 232 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55232K00FER7 41C1424
Product Name Metal Film Resistors - Cmf55, 232 Kohm, +/1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers