Vishay Intertechnology, Inc. RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKR6

Description
RES 22ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 1% AXIAL - CMF5522R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 1% AXIAL
CMF5522R000FKR6
RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKR6
RES 22ohm 1/2W 1% AXIAL

RES 22ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5522R000FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5522R000FKR6CT-ND
Through Hole Resistors 541-CMF5522R000FKR6CT-ND
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5522R000FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5522R000FKR6TR-ND
Through Hole Resistors 541-CMF5522R000FKR6TR-ND
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
22 OHM 2W Resistor - 53-CMF5522R000FKR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 2W Resistor
53-CMF5522R000FKR6
22 OHM 2W Resistor 53-CMF5522R000FKR6
RES 22 OHM 1/2W 1% AXIAL Product overview: CMF5522R000FKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522R000FKR6 can be used for catalog matching and distributor lookup.

RES 22 OHM 1/2W 1% AXIAL Product overview: CMF5522R000FKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522R000FKR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1191 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay
41C1191
Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay 41C1191
CMF55, 22 Ohm, +/- 1 Percent, 100 ppm

CMF55, 22 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5522R000FKR6 541-CMF5522R000FKR6CT-ND 53-CMF5522R000FKR6 41C1191
Product Name RES 22 OHM 1/2W 1% AXIAL Through Hole Resistors 22 OHM 2W Resistor Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers