Vishay Intertechnology, Inc. Metal Film Resistors - CMF5522R000JKRE39

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5522R000JKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522R000JKRE39
Metal Film Resistors - CMF5522R000JKRE39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5522R000JKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000JKRE39-ND
Through Hole Resistors CMF5522R000JKRE39-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 22 Ohm, +/5 Percent, 100 Ppm Vishay - 41C1197 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22 Ohm, +/5 Percent, 100 Ppm Vishay
41C1197
Cmf55, 22 Ohm, +/5 Percent, 100 Ppm Vishay 41C1197
CMF55, 22 Ohm, +/- 5 Percent, 100 ppm

CMF55, 22 Ohm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R000JKRE39 CMF5522R000JKRE39-ND 41C1197
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 22 Ohm, +/5 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers