Vishay Intertechnology, Inc. RES 232 OHM 1/2W 1% AXIAL CMF55232R00FHEB

Description
RES 232ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/2W 1% AXIAL - CMF55232R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/2W 1% AXIAL
CMF55232R00FHEB
RES 232 OHM 1/2W 1% AXIAL CMF55232R00FHEB
RES 232ohm 1/2W 1% AXIAL

RES 232ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF232HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF232HFTR-ND
Through Hole Resistors CMF232HFTR-ND
232 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF232HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF232HFCT-ND
Through Hole Resistors CMF232HFCT-ND
232 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 232 1% T-2 Eb E3 Vishay - 68P4465 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 232 1% T-2 Eb E3 Vishay
68P4465
Cmf-55 232 1% T-2 Eb E3 Vishay 68P4465
CMF-55 232 1% T-2 EB e3

CMF-55 232 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232R00FHEB CMF232HFTR-ND 68P4465
Product Name RES 232 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 232 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers