nVent Schroff, Inc. Boxes 26880014

Description
"Case Metal, Aluminum Silver-Gray Cover Included 23.622"" L x 12.205"" W (600.00mm x 310.00mm) X 4.331"" (110.00mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum Silver-Gray Cover Included 23.622"" L x 12.205"" W (600.00mm x 310.00mm) X 4.331"" (110.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1439-26880014-ND - DigiKey
Thief River Falls, MN, United States
"Case Metal, Aluminum Silver-Gray Cover Included 23.622"" L x 12.205"" W (600.00mm x 310.00mm) X 4.331"" (110.00mm)"

"Case Metal, Aluminum Silver-Gray Cover Included 23.622"" L x 12.205"" W (600.00mm x 310.00mm) X 4.331"" (110.00mm)"

Buy Now Datasheet
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff - 36AJ5965 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
36AJ5965
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff 36AJ5965
ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:110mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IK09, IP65

ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:110mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IK09, IP65

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1439-26880014-ND 36AJ5965
Product Name Boxes Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
Type Junction Box
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 10.276 X 11.811 - 70016720 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 14.45 inch (367 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details