Phoenix Mecano Inc. Pilot 50 Handheld Enclosure 29131000

Description
Providing an interface between man and machine, the 2911, 2912 and 2913 machine control enclosures offer versatile design possibilities for handheld control units. These enclosures are designed for use in machine and plant engineering, to protect sophisticated electronic equipment in control engineering, and even for display units, just to name a few. These control unit enclosures offer ideal conditions for mounting small control devices and control panels. Because of the inner and outer enclosure profile design, adequate protection is ensured, even in rough industrial environments. A screened (EMI/RFI) inner enclosure, made of aluminum, is also available if sensitive electronic components need to be protected. The outer enclosure profile is manufactured from PVC extrusions, making variable lengths possible. The yellow end caps are injection molded in Polyamide. The black plastic side casings are ridged for improved handling and are adjustable to allow for a wide or narrow front panel width. Housings are gasketed for dust and splash water protection and the aluminum front panels are removable for machining. Standard configuration for these Control Unit housings consists of an inner enclosure profile with end caps, an outer enclosure profile with end caps, front panel, rear panel, wall-mount fitting, and machined hole for M25 cable grip. Accessories include: wall-mount bracket, aluminum front panel, M25 power cable grip, M12, M16, and M20 can be ordered with M25 adapter.
Request a Quote Datasheet
Description
Providing an interface between man and machine, the 2911, 2912 and 2913 machine control enclosures offer versatile design possibilities for handheld control units. These enclosures are designed for use in machine and plant engineering, to protect sophisticated electronic equipment in control engineering, and even for display units, just to name a few. These control unit enclosures offer ideal conditions for mounting small control devices and control panels. Because of the inner and outer enclosure profile design, adequate protection is ensured, even in rough industrial environments. A screened (EMI/RFI) inner enclosure, made of aluminum, is also available if sensitive electronic components need to be protected. The outer enclosure profile is manufactured from PVC extrusions, making variable lengths possible. The yellow end caps are injection molded in Polyamide. The black plastic side casings are ridged for improved handling and are adjustable to allow for a wide or narrow front panel width. Housings are gasketed for dust and splash water protection and the aluminum front panels are removable for machining. Standard configuration for these Control Unit housings consists of an inner enclosure profile with end caps, an outer enclosure profile with end caps, front panel, rear panel, wall-mount fitting, and machined hole for M25 cable grip. Accessories include: wall-mount bracket, aluminum front panel, M25 power cable grip, M12, M16, and M20 can be ordered with M25 adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot 50 Handheld Enclosure - 29131000 - Phoenix Mecano Inc.
Frederick, MD, USA
Pilot 50 Handheld Enclosure
29131000
Pilot 50 Handheld Enclosure 29131000
Providing an interface between man and machine, the 2911, 2912 and 2913 machine control enclosures offer versatile design possibilities for handheld control units. These enclosures are designed for use in machine and plant engineering, to protect sophisticated electronic equipment in control engineering, and even for display units, just to name a few. These control unit enclosures offer ideal conditions for mounting small control devices and control panels. Because of the inner and outer enclosure profile design, adequate protection is ensured, even in rough industrial environments. A screened (EMI/RFI) inner enclosure, made of aluminum, is also available if sensitive electronic components need to be protected. The outer enclosure profile is manufactured from PVC extrusions, making variable lengths possible. The yellow end caps are injection molded in Polyamide. The black plastic side casings are ridged for improved handling and are adjustable to allow for a wide or narrow front panel width. Housings are gasketed for dust and splash water protection and the aluminum front panels are removable for machining. Standard configuration for these Control Unit housings consists of an inner enclosure profile with end caps, an outer enclosure profile with end caps, front panel, rear panel, wall-mount fitting, and machined hole for M25 cable grip. Accessories include: wall-mount bracket, aluminum front panel, M25 power cable grip, M12, M16, and M20 can be ordered with M25 adapter.

Providing an interface between man and machine, the 2911, 2912 and 2913 machine control enclosures offer versatile design possibilities for handheld control units. These enclosures are designed for use in machine and plant engineering, to protect sophisticated electronic equipment in control engineering, and even for display units, just to name a few.
These control unit enclosures offer ideal conditions for mounting small control devices and control panels. Because of the inner and outer enclosure profile design, adequate protection is ensured, even in rough industrial environments. A screened (EMI/RFI) inner enclosure, made of aluminum, is also available if sensitive electronic components need to be protected.
The outer enclosure profile is manufactured from PVC extrusions, making variable lengths possible. The yellow end caps are injection molded in Polyamide. The black plastic side casings are ridged for improved handling and are adjustable to allow for a wide or narrow front panel width. Housings are gasketed for dust and splash water protection and the aluminum front panels are removable for machining.
Standard configuration for these Control Unit housings consists of an inner enclosure profile with end caps, an outer enclosure profile with end caps, front panel, rear panel, wall-mount fitting, and machined hole for M25 cable grip. Accessories include: wall-mount bracket, aluminum front panel, M25 power cable grip, M12, M16, and M20 can be ordered with M25 adapter.

Supplier's Site
Boxes - 29131000-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polyamide End Caps Black, Yellow Hand Held, Split Sides and End Panel(s) 17.323"" L x 7.520"" W (440.00mm x 191.00mm) X 2.992"" (76.00mm)"

"Box Metal, Aluminum with Plastic, Polyamide End Caps Black, Yellow Hand Held, Split Sides and End Panel(s) 17.323"" L x 7.520"" W (440.00mm x 191.00mm) X 2.992"" (76.00mm)"

Buy Now Datasheet

Technical Specifications

  Phoenix Mecano Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 29131000 29131000-ND
Product Name Pilot 50 Handheld Enclosure Boxes
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 17.32 inch (440 mm)
Width 7.52 inch (191 mm)
Depth 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Plastic Enclosures For PCBs - TOPTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.02 to 7.64 inch (102 to 194 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details