Hammond Manufacturing Company Inc. General Purpose Enclosures 26357PSLA

Description
Hammond 26357PSLA Enclosure
Request a Quote Datasheet
Description
Hammond 26357PSLA Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 3439940 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
3439940
General Purpose Enclosures 3439940
Hammond 26357PSLA Enclosure

Hammond 26357PSLA Enclosure

Supplier's Site
Boxes - 164-26357PSLA-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ALUM NAT 7.4""LX4.72""W"

"ENCLOSURE ALUM NAT 7.4""LX4.72""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 3439940 164-26357PSLA-ND
Product Name General Purpose Enclosures Boxes
Shape Rectangular
Length 7.4 inch (188 mm)
Width 4.72 inch (120 mm)
Depth 3.23 inch (82 mm)
Material Aluminum; Die cast aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details