TE Connectivity 1SNS470000Z0211
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 588997 | 41-1SNS470000Z0211-ND |
| Product Name | Junction Boxes | Boxes |
| Type | Junction Box | Junction Box |
| Length | 7.63 inch (194 mm) | |
| Width | 4.94 inch (126 mm) | |
| Depth | 2.99 inch (76 mm) | |
| Material | Polycarbonate; Polycarbonate | Polycarbonate |