"Box Plastic, ABS Almond Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SR251A-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 1 |
| Mounting Type | Handheld |