"Housing Plastic, ABS Gray Hand Held 5.315"" L x 3.150"" W (135.00mm x 80.00mm) X 1.142"" (29.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2203153-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |
| Mounting Type | Handheld |