"Box Metal, Stainless Steel Silver Cover Included 11.791"" L x 5.905"" W (299.49mm x 149.99mm) X 11.791"" (299.49mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 281-2470700000-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Steel - Stainless |
| NEMA Rating | NEMA Enclosures |
| Mounting Type | Wall Mount |