Polycarbonate enclosure for up to 12 circuit breaker poles, measuring 180 mm x 254 mm x 110 mm, with a tinted transparent door, IP65 and NEMA 4x protection, and a material temperature range of -40°C to 120°C. Includes a 35 mm DIN rail and label strip. Door and enclosure are both polycarbonate, with a polyurethane gasket and light gray color.
Enclosure with access door for up to 12 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 10.000"" L x 7.090"" W (254.00mm x 180.09mm) X 4.330"" (109.98mm)"
EK012, 180x254x110mm Enclosure
Electrical Enclosures 180 X 254mm LT GRAY
ENCLOSURE,POLYSTYREN
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 542-512 | 1920-1101-ND | 542-512 | 542-512 | 70074749 |
| Product Name | EK Series Enclosures | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures | ENCLOSURE,POLYSTYRENE,TRANSPRNT HINGED COVER,KNOCKOUTS,IP65,NEMA4X,10X7.09X4.33 |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Shape | Rectangular | ||||
| Length | 7.09 inch (180 mm) | 7.09 inch (180 mm) | |||
| Width | 10 inch (254 mm) | 10 inch (254 mm) | |||
| Depth | 4.33 inch (110 mm) |