"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SR252-CG-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | NEMA Enclosures; Type 1 |