"Case Metal, Aluminum Silver-Gray Cover Included 15.787"" L x 9.055"" W (401.00mm x 230.00mm) X 4.331"" (110.00mm)"
ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:110mm; External Width - Metric:401mm; External Depth - Metric:230mm; IP Rating:IK09, IP65
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1439-26880010-ND | 36AJ5961 |
| Product Name | Boxes | Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff |
| Type | Junction Box | |
| Material | Aluminum | Aluminum; Diecast Aluminium |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 |