nVent Schroff, Inc. Boxes 26880002

Description
"Case Metal, Aluminum Silver-Gray Cover Included 8.661"" L x 4.803"" W (220.00mm x 122.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum Silver-Gray Cover Included 8.661"" L x 4.803"" W (220.00mm x 122.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1439-26880002-ND - DigiKey
Thief River Falls, MN, United States
"Case Metal, Aluminum Silver-Gray Cover Included 8.661"" L x 4.803"" W (220.00mm x 122.00mm) X 3.543"" (90.00mm)"

"Case Metal, Aluminum Silver-Gray Cover Included 8.661"" L x 4.803"" W (220.00mm x 122.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff - 36AJ5953 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
36AJ5953
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff 36AJ5953
ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:220mm; External Depth - Metric:122mm; IP Rating:IK09, IP65; NEMA Rating:

ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:220mm; External Depth - Metric:122mm; IP Rating:IK09, IP65; NEMA Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1439-26880002-ND 36AJ5953
Product Name Boxes Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
Type Junction Box
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 105-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers