"Housing Plastic, ABS Gray Hand Held 9.961"" L x 4.567"" W (253.00mm x 116.00mm) X 1.811"" (46.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2203142-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |
| Mounting Type | Handheld |