nVent Schroff, Inc. Boxes 26880001

Description
"Case Metal, Aluminum Silver-Gray Cover Included 4.803"" L x 4.803"" W (122.00mm x 122.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum Silver-Gray Cover Included 4.803"" L x 4.803"" W (122.00mm x 122.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1439-26880001-ND - DigiKey
Thief River Falls, MN, United States
"Case Metal, Aluminum Silver-Gray Cover Included 4.803"" L x 4.803"" W (122.00mm x 122.00mm) X 3.543"" (90.00mm)"

"Case Metal, Aluminum Silver-Gray Cover Included 4.803"" L x 4.803"" W (122.00mm x 122.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff - 36AJ5952 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
36AJ5952
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff 36AJ5952
ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:122mm; External Depth - Metric:122mm; IP Rating:IK09, IP65; NEMA Rating:

ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:122mm; External Depth - Metric:122mm; IP Rating:IK09, IP65; NEMA Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1439-26880001-ND 36AJ5952
Product Name Boxes Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
Type Junction Box
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0132 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details