nVent Schroff, Inc. Boxes 26880004

Description
"Case Metal, Aluminum Silver-Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum Silver-Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1439-26880004-ND - DigiKey
Thief River Falls, MN, United States
"Case Metal, Aluminum Silver-Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)"

"Case Metal, Aluminum Silver-Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff - 36AJ5955 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
36AJ5955
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff 36AJ5955
ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IK09, IP65; NEMA Rating:

ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IK09, IP65; NEMA Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1439-26880004-ND 36AJ5955
Product Name Boxes Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
Type Junction Box
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381239 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details