Hammond Manufacturing Company Inc. General Purpose Enclosures 29830PSLA

Description
Hammond 29830PSLA Enclosure
Request a Quote Datasheet
Description
Hammond 29830PSLA Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 3439899 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
3439899
General Purpose Enclosures 3439899
Hammond 29830PSLA Enclosure

Hammond 29830PSLA Enclosure

Supplier's Site
Boxes - 164-29830PSLA-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ALUM 4.73""L X 3.74""W"

"ENCLOSURE ALUM 4.73""L X 3.74""W"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium Alloy; Enclosure Type Eddystone - 08WX5402 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium Alloy; Enclosure Type Eddystone
08WX5402
Enclosure, Wall Mount, Aluminium Alloy; Enclosure Type Eddystone 08WX5402
ENCLOSURE, WALL MOUNT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:33.78mm; External Width - Metric:95mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:33.78mm; External Width - Metric:95mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 3439899 164-29830PSLA-ND 08WX5402
Product Name General Purpose Enclosures Boxes Enclosure, Wall Mount, Aluminium Alloy; Enclosure Type Eddystone
Shape Rectangular
Length 4.72 inch (120 mm) 1.33 inch (33.78 mm)
Width 3.74 inch (95 mm) 3.74 inch (95 mm)
Depth 1.34 inch (34 mm) 1.34 inch (34 mm)
Material Aluminum; Die cast aluminium Aluminum Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details