AK Series enclosure for up to 14 circuit breaker poles, made of polycarbonate with a light gray finish, measuring 450 mm in length, 300 mm in width, and 142 mm in height, featuring an IP65 protection rating and UL recognition. It includes a tinted transparent polycarbonate door, polyurethane gasket, and comes with two DIN rails, multiple double membrane seals, filler strips, and a label strip. Operating temperature range is -40°C to 120°C.
Enclosure with access door for up to 14 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
AKi14+1, 450x300x142mm Enclosure
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 17.720"" L x 11.810"" W (450.09mm x 299.97mm) X 5.590"" (141.99mm)"
| Altech Corp. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 738-414 | 738-414 | 1920-1117-ND |
| Product Name | AK Series Enclosures | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Shape | Rectangular | ||
| Length | 17.72 inch (450 mm) | ||
| Width | 11.81 inch (300 mm) | ||
| Depth | 5.59 inch (142 mm) |