nVent Schroff, Inc. Boxes 26880003

Description
"Case Metal, Aluminum Silver-Gray Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum Silver-Gray Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1439-26880003-ND - DigiKey
Thief River Falls, MN, United States
"Case Metal, Aluminum Silver-Gray Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 3.543"" (90.00mm)"

"Case Metal, Aluminum Silver-Gray Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff - 36AJ5954 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
36AJ5954
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff 36AJ5954
ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IK09, IP65; NEMA Rating:

ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IK09, IP65; NEMA Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1439-26880003-ND 36AJ5954
Product Name Boxes Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
Type Junction Box
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381223 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.42 inch (36 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 115-906 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers