Phoenix Mecano Inc. Pilot 10 / 20 / 30 Handheld Enclosure 29400200

Description
Rose+Bopla offers handheld control units to suit a variety of applications. Often in mechanical and control engineering, mobile one-handed or two-handed operating control units are used for installation and operation. Our smallest unit, the 2940, is designed as a single push-button control unit. It is ideal for panic button controls in production line manufacturing situations. It can be mounted at a master console, or at additional work stations with extra wall-mount brackets. The black polyester front panel is removable. The 2930 is identical to the 2940 except for the larger sized head on the 2930 . Both units are injection molded in yellow Polyamide. The 2950 is the largest, designed as a multi-button control station. Up to 10 push buttons or switches can be built in, depending on the size and application. This unit features a built-in left-hand handle and cord wrap. The front anodized aluminum front panel is removable for machining and labeling and attaches to the enclosure with a stick-on adhesive decal. The 2950 is constructed of yellow polyester. The 2950 is a robust design, resistant to most industrial acids, chemicals and ultraviolet rays. All units come with removable front panels, Neoprene gasket, wall-mount brackets, screws and a power cord cable grip. These units already have a pre-threaded hole for the cable grip in the bottom. If the grip is not required, it may be filled with a Rose hole plug. The 2940 and 2930 units come with a M20 cable grip. The 2950 units come with a M20 cable grip. Cable grips are designed to give bending protection and strain relief.
Request a Quote Datasheet
Description
Rose+Bopla offers handheld control units to suit a variety of applications. Often in mechanical and control engineering, mobile one-handed or two-handed operating control units are used for installation and operation. Our smallest unit, the 2940, is designed as a single push-button control unit. It is ideal for panic button controls in production line manufacturing situations. It can be mounted at a master console, or at additional work stations with extra wall-mount brackets. The black polyester front panel is removable. The 2930 is identical to the 2940 except for the larger sized head on the 2930 . Both units are injection molded in yellow Polyamide. The 2950 is the largest, designed as a multi-button control station. Up to 10 push buttons or switches can be built in, depending on the size and application. This unit features a built-in left-hand handle and cord wrap. The front anodized aluminum front panel is removable for machining and labeling and attaches to the enclosure with a stick-on adhesive decal. The 2950 is constructed of yellow polyester. The 2950 is a robust design, resistant to most industrial acids, chemicals and ultraviolet rays. All units come with removable front panels, Neoprene gasket, wall-mount brackets, screws and a power cord cable grip. These units already have a pre-threaded hole for the cable grip in the bottom. If the grip is not required, it may be filled with a Rose hole plug. The 2940 and 2930 units come with a M20 cable grip. The 2950 units come with a M20 cable grip. Cable grips are designed to give bending protection and strain relief.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot 10 / 20 / 30 Handheld Enclosure - 29400200 - Phoenix Mecano Inc.
Frederick, MD, USA
Pilot 10 / 20 / 30 Handheld Enclosure
29400200
Pilot 10 / 20 / 30 Handheld Enclosure 29400200
Rose+Bopla offers handheld control units to suit a variety of applications. Often in mechanical and control engineering, mobile one-handed or two-handed operating control units are used for installation and operation. Our smallest unit, the 2940, is designed as a single push-button control unit. It is ideal for panic button controls in production line manufacturing situations. It can be mounted at a master console, or at additional work stations with extra wall-mount brackets. The black polyester front panel is removable. The 2930 is identical to the 2940 except for the larger sized head on the 2930 . Both units are injection molded in yellow Polyamide. The 2950 is the largest, designed as a multi-button control station. Up to 10 push buttons or switches can be built in, depending on the size and application. This unit features a built-in left-hand handle and cord wrap. The front anodized aluminum front panel is removable for machining and labeling and attaches to the enclosure with a stick-on adhesive decal. The 2950 is constructed of yellow polyester. The 2950 is a robust design, resistant to most industrial acids, chemicals and ultraviolet rays. All units come with removable front panels, Neoprene gasket, wall-mount brackets, screws and a power cord cable grip. These units already have a pre-threaded hole for the cable grip in the bottom. If the grip is not required, it may be filled with a Rose hole plug. The 2940 and 2930 units come with a M20 cable grip. The 2950 units come with a M20 cable grip. Cable grips are designed to give bending protection and strain relief.

Rose+Bopla offers handheld control units to suit a variety of applications. Often in mechanical and control engineering, mobile one-handed or two-handed operating control units are used for installation and operation. Our smallest unit, the 2940, is designed as a single push-button control unit. It is ideal for panic button controls in production line manufacturing situations. It can be mounted at a master console, or at additional work stations with extra wall-mount brackets. The black polyester front panel is removable. The 2930 is identical to the 2940 except for the larger sized head on the 2930 . Both units are injection molded in yellow Polyamide.
The 2950 is the largest, designed as a multi-button control station. Up to 10 push buttons or switches can be built in, depending on the size and application. This unit features a built-in left-hand handle and cord wrap. The front anodized aluminum front panel is removable for machining and labeling and attaches to the enclosure with a stick-on adhesive decal. The 2950 is constructed of yellow polyester. The 2950 is a robust design, resistant to most industrial acids, chemicals and ultraviolet rays.
All units come with removable front panels, Neoprene gasket, wall-mount brackets, screws and a power cord cable grip. These units already have a pre-threaded hole for the cable grip in the bottom. If the grip is not required, it may be filled with a Rose hole plug. The 2940 and 2930 units come with a M20 cable grip. The 2950 units come with a M20 cable grip. Cable grips are designed to give bending protection and strain relief.

Supplier's Site
Boxes - 902-1219-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polyamide Yellow Hand Held, T-Shaped, Cover Included 7.480"" L x 2.756"" W (190.00mm x 70.00mm) X 3.661"" (93.00mm)"

"Box Plastic, Polyamide Yellow Hand Held, T-Shaped, Cover Included 7.480"" L x 2.756"" W (190.00mm x 70.00mm) X 3.661"" (93.00mm)"

Buy Now Datasheet

Technical Specifications

  Phoenix Mecano Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 29400200 902-1219-ND
Product Name Pilot 10 / 20 / 30 Handheld Enclosure Boxes
Type Electronic and Instrument Enclosures Junction Box
Shape T-Shaped
Length 7.48 inch (190 mm)
Width 2.76 inch (70 mm)
Depth 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details